Fargo Controls, Inc. 8 mm Diameter DC 3 Wire Inductive Proximity Sensor S3443

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3443 is a DC 3-wire inductive proximity sensor with a stainless steel case and flush mounting. It has a 2 mm operating distance, operates on 10-30 Vdc, and provides a maximum switching current of 200 mA. The sensor features LED indication, short circuit and reverse polarity protection, an IP67 rating, and a voltage drop of less than 1.8 V. It operates at 2 kHz with ≤3% repeatability and <10% hysteresis. The operating temperature range is -25 to +70 °C, with a +100 °C version available upon request. Output connection is via a 2-meter PVC cable, and a right-angle connector option is available for field wiring.

Datasheet Summary
Powered by GS/AI

The S3443 is a DC 3-wire inductive proximity sensor with a stainless steel case and flush mounting. It has a 2 mm operating distance, operates on 10-30 Vdc, and provides a maximum switching current of 200 mA. The sensor features LED indication, short circuit and reverse polarity protection, an IP67 rating, and a voltage drop of less than 1.8 V. It operates at 2 kHz with ≤3% repeatability and <10% hysteresis. The operating temperature range is -25 to +70 °C, with a +100 °C version available upon request. Output connection is via a 2-meter PVC cable, and a right-angle connector option is available for field wiring.

Suppliers

Company
Product
Description
Supplier Links
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3443 - Fargo Controls, Inc.
Eatontown, NJ, USA
8 mm Diameter DC 3 Wire Inductive Proximity Sensor
S3443
8 mm Diameter DC 3 Wire Inductive Proximity Sensor S3443
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3443
Product Name 8 mm Diameter DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3288 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3514 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4348 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details