ifm efector inc. Proximity Sensors - Industrial IFS260

Description
INDUCTIVE SENSOR, M12X1 L45MM FL
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, M12X1 L45MM FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFS260-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS260-ND
Proximity Sensors - Industrial 2330-IFS260-ND
INDUCTIVE SENSOR, M12X1 L45MM FL

INDUCTIVE SENSOR, M12X1 L45MM FL

Buy Now Datasheet
Proximity Sensors - 162629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162629
Proximity Sensors 162629
ifm electronic IFS260

ifm electronic IFS260

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IFS260-ND 162629
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001780-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - A3240ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-6020163-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details