SICK Proximity Sensors - Industrial 6020163

Description
SENSOR PROX INDUCTIVE 0.8MM MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 0.8MM MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6020163-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6020163-ND
Proximity Sensors - Industrial 1882-6020163-ND
SENSOR PROX INDUCTIVE 0.8MM MOD

SENSOR PROX INDUCTIVE 0.8MM MOD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6020163-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensor, 1.5Mm, 30V Rohs Compliant Sick - 54AK6962 - Newark, An Avnet Company
Specs
Sensor Technology Inductive Proximity Sensor
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Photoelectric Proximity Sensors - 5000002613-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details