ifm efector inc. Proximity Sensors - Industrial IFS257

Description
SENSOR PROX INDUCTIVE 7MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 7MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFS257-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS257-ND
Proximity Sensors - Industrial 2330-IFS257-ND
SENSOR PROX INDUCTIVE 7MM CYLIND

SENSOR PROX INDUCTIVE 7MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IFS257 - IFB3007-BPKG/2M/PUR -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFS257 - IFB3007-BPKG/2M/PUR
Inductive sensor ifm efector IFS257 - IFB3007-BPKG/2M/PUR
The inductive sensor IFS257 - IFB3007-BPKG/2M/PUR from ifm operates with a supply voltage of 10-30V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 7 mm with non-flush installation the inductive sensor IFS257 - IFB3007-BPKG/2M/PUR provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised 2M PUR cable the inductive sensor IFS257 - IFB3007-BPKG/2M/PUR is often used in factory automation and in machine building.

The inductive sensor IFS257 - IFB3007-BPKG/2M/PUR from ifm operates with a supply voltage of 10-30V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 7 mm with non-flush installation the inductive sensor IFS257 - IFB3007-BPKG/2M/PUR provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised 2M PUR cable the inductive sensor IFS257 - IFB3007-BPKG/2M/PUR is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IFS257-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IFS257 - IFB3007-BPKG/2M/PUR
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Electrical Connection Cable with Connector 2 m PUR cable
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093407 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
2 suppliers
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX4088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3210R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.73 inch (44 mm)
View Details