Fargo Controls, Inc. Ring DC 4 Wire Inductive Ring Sensor S3210R

Description
Features: Internal diameters of 5, 12, 15, 22, 25, 30, 44, 63, 100 mm Adjustable sensitivity Delay ON/OFF switch LED function indicator Short circuit & reverse polarity protection Pre-wired cable or connector models 5 and 10 meter cable lengths upon request CE Marked Protection degree IP65: dust tight and protection against water jets In inductive ring sensors, the sensing area is located inside the ring. These sensors are designed to detect metallic masses entering or passing through the ring. They are ideal for sensing, counting and checking of small metal parts such as: screws, washers, nuts etc. and the control, detection, position, inspection and automation of machine tools & manufacturing systems. They operate on a 10-30 Vdc supply and offer NPN or PNP, NO+NC outputs. They are sealed in a rugged, plastic housing with a protection degree of IP 65. All versions have short circuit and reverse polarity protection and are available in either prewired cable or connector output connection. Each unit is supplied with a sensitivity adjustment and a delay ON/OFF switch that fixes the output pulse for 100mS. This makes them ideal for detection of fast moving small metal objects. Special version NAMUR output is available. The operating distance of the sensor depends on the actuator shape and size and is strictly linked to the nature of the metal. For minimum target size, see Table 1.
Request a Quote Datasheet
Description
Features: Internal diameters of 5, 12, 15, 22, 25, 30, 44, 63, 100 mm Adjustable sensitivity Delay ON/OFF switch LED function indicator Short circuit & reverse polarity protection Pre-wired cable or connector models 5 and 10 meter cable lengths upon request CE Marked Protection degree IP65: dust tight and protection against water jets In inductive ring sensors, the sensing area is located inside the ring. These sensors are designed to detect metallic masses entering or passing through the ring. They are ideal for sensing, counting and checking of small metal parts such as: screws, washers, nuts etc. and the control, detection, position, inspection and automation of machine tools & manufacturing systems. They operate on a 10-30 Vdc supply and offer NPN or PNP, NO+NC outputs. They are sealed in a rugged, plastic housing with a protection degree of IP 65. All versions have short circuit and reverse polarity protection and are available in either prewired cable or connector output connection. Each unit is supplied with a sensitivity adjustment and a delay ON/OFF switch that fixes the output pulse for 100mS. This makes them ideal for detection of fast moving small metal objects. Special version NAMUR output is available. The operating distance of the sensor depends on the actuator shape and size and is strictly linked to the nature of the metal. For minimum target size, see Table 1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring DC 4 Wire Inductive Ring Sensor - S3210R - Fargo Controls, Inc.
Eatontown, NJ, USA
Ring DC 4 Wire Inductive Ring Sensor
S3210R
Ring DC 4 Wire Inductive Ring Sensor S3210R
Features: Internal diameters of 5, 12, 15, 22, 25, 30, 44, 63, 100 mm Adjustable sensitivity Delay ON/OFF switch LED function indicator Short circuit & reverse polarity protection Pre-wired cable or connector models 5 and 10 meter cable lengths upon request CE Marked Protection degree IP65: dust tight and protection against water jets In inductive ring sensors, the sensing area is located inside the ring. These sensors are designed to detect metallic masses entering or passing through the ring. They are ideal for sensing, counting and checking of small metal parts such as: screws, washers, nuts etc. and the control, detection, position, inspection and automation of machine tools & manufacturing systems. They operate on a 10-30 Vdc supply and offer NPN or PNP, NO+NC outputs. They are sealed in a rugged, plastic housing with a protection degree of IP 65. All versions have short circuit and reverse polarity protection and are available in either prewired cable or connector output connection. Each unit is supplied with a sensitivity adjustment and a delay ON/OFF switch that fixes the output pulse for 100mS. This makes them ideal for detection of fast moving small metal objects. Special version NAMUR output is available. The operating distance of the sensor depends on the actuator shape and size and is strictly linked to the nature of the metal. For minimum target size, see Table 1.

Features:

  • Internal diameters of 5, 12, 15, 22, 25, 30, 44, 63, 100 mm
  • Adjustable sensitivity
  • Delay ON/OFF switch
  • LED function indicator
  • Short circuit & reverse polarity protection
  • Pre-wired cable or connector models
  • 5 and 10 meter cable lengths upon request
  • CE Marked
  • Protection degree IP65: dust tight and protection against water jets

In inductive ring sensors, the sensing area is located inside the ring. These sensors are designed to detect metallic masses entering or passing through the ring. They are ideal for sensing, counting and checking of small metal parts such as: screws, washers, nuts etc. and the control, detection, position, inspection and automation of machine tools & manufacturing systems.
They operate on a 10-30 Vdc supply and offer NPN or PNP, NO+NC outputs. They are sealed in a rugged, plastic housing with a protection degree of IP 65. All versions have short circuit and reverse polarity protection and are available in either prewired cable or connector output connection. Each unit is supplied with a sensitivity adjustment and a delay ON/OFF switch that fixes the output pulse for 100mS. This makes them ideal for detection of fast moving small metal objects. Special version NAMUR output is available.
The operating distance of the sensor depends on the actuator shape and size and is strictly linked to the nature of the metal. For minimum target size, see Table 1.

Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3210R
Product Name Ring DC 4 Wire Inductive Ring Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.73 inch (44 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3824 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3591 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3201R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.1969 inch (5 mm)
View Details