ifm efector inc. Proximity Sensors IFS256

Description
ifm electronic IFS256
Request a Quote Datasheet
Description
ifm electronic IFS256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 190286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
190286
Proximity Sensors 190286
ifm electronic IFS256

ifm electronic IFS256

Supplier's Site
Proximity Sensors - Industrial - 2330-IFS256-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS256-ND
Proximity Sensors - Industrial 2330-IFS256-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IFS256 - IFB3004BBPKG/2M/PUR -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFS256 - IFB3004BBPKG/2M/PUR
Inductive sensor ifm efector IFS256 - IFB3004BBPKG/2M/PUR
The inductive sensor IFS256 - IFB3004BBPKG/2M/PUR from ifm operates with a supply voltage of 10-30V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 4 mm with flush installation the inductive sensor IFS256 - IFB3004BBPKG/2M/PUR provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised 2M PUR cable the inductive sensor IFS256 - IFB3004BBPKG/2M/PUR is often used in factory automation and in machine building.

The inductive sensor IFS256 - IFB3004BBPKG/2M/PUR from ifm operates with a supply voltage of 10-30V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 4 mm with flush installation the inductive sensor IFS256 - IFB3004BBPKG/2M/PUR provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised 2M PUR cable the inductive sensor IFS256 - IFB3004BBPKG/2M/PUR is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 190286 2330-IFS256-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IFS256 - IFB3004BBPKG/2M/PUR
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 1.57 inch (40 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Photoelectric Sensors - 2778705 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Other; Compact
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Inductive Proximity Sensors - 5000001944-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details