ifm efector inc. Proximity Sensors - Industrial IFS250

Description
INDUCTIVE SENSOR, 7 MM RANGE, 3W
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, 7 MM RANGE, 3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFS250-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS250-ND
Proximity Sensors - Industrial 2330-IFS250-ND
INDUCTIVE SENSOR, 7 MM RANGE, 3W

INDUCTIVE SENSOR, 7 MM RANGE, 3W

Buy Now Datasheet
Proximity Sensors - 185458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185458
Proximity Sensors 185458
ifm electronic IFS250

ifm electronic IFS250

Supplier's Site
Inductive sensor ifm efector IFS250 - IFK3007-APKG/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFS250 - IFK3007-APKG/US-104
Inductive sensor ifm efector IFS250 - IFK3007-APKG/US-104
The inductive sensor IFS250 - IFK3007-APKG/US-104 from ifm operates with a supply voltage of 10-30V DC. The output is a positive-switching NC contact. Thanks to the increased sensing range of 7 mm with non-flush installation the inductive sensor IFS250 - IFK3007-APKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IFS250 - IFK3007-APKG/US-104 is often used in factory automation and in machine building.

The inductive sensor IFS250 - IFK3007-APKG/US-104 from ifm operates with a supply voltage of 10-30V DC. The output is a positive-switching NC contact. Thanks to the increased sensing range of 7 mm with non-flush installation the inductive sensor IFS250 - IFK3007-APKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IFS250 - IFK3007-APKG/US-104 is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IFS250-ND 185458
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IFS250 - IFK3007-APKG/US-104
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Closed Normally Closed
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M18NB-PS-K-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular AC 2 Wire Inductive Proximity Sensor - S3844 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details