Fargo Controls, Inc. Rectangular AC 2 Wire Inductive Proximity Sensor S3844

Description
FEATURES: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
FEATURES: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3844 is a rectangular, 2-wire AC inductive proximity sensor with an adjustable operating distance of 10 to 60 mm, a power supply range of 20-250 Vac, a maximum switching current of 300 mA, and a minimum switching current of 5 mA. It has a maximum peak current of 1.5 A for 20 ms, a voltage drop of less than 6 V when ON, and operates at a frequency of 12 Hz. The sensor features an LED function indicator, IP67 protection for dust tightness and immersion resistance, and an operating temperature range of -25 to 70 °C. Output is via a 2-meter PVC cable, and flush mounting is not supported. Repeatability is ≤3% and hysteresis is less than 10% at 50 mm operating distance.

Datasheet Summary
Powered by GS/AI

The S3844 is a rectangular, 2-wire AC inductive proximity sensor with an adjustable operating distance of 10 to 60 mm, a power supply range of 20-250 Vac, a maximum switching current of 300 mA, and a minimum switching current of 5 mA. It has a maximum peak current of 1.5 A for 20 ms, a voltage drop of less than 6 V when ON, and operates at a frequency of 12 Hz. The sensor features an LED function indicator, IP67 protection for dust tightness and immersion resistance, and an operating temperature range of -25 to 70 °C. Output is via a 2-meter PVC cable, and flush mounting is not supported. Repeatability is ≤3% and hysteresis is less than 10% at 50 mm operating distance.

Suppliers

Company
Product
Description
Supplier Links
Rectangular AC 2 Wire Inductive Proximity Sensor - S3844 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular AC 2 Wire Inductive Proximity Sensor
S3844
Rectangular AC 2 Wire Inductive Proximity Sensor S3844
FEATURES: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

FEATURES:

  • Adjustable operating distance up to 60 mm
  • 4 wire DC models have both NO and NC outputs
  • Short circuit & reverse polarity protection in DC versions
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3844
Product Name Rectangular AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3281 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4340 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details
Magnetic Proximity Sensor - S3399 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6693 inch (17 mm)
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3284 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details