ifm efector inc. Proximity Sensors - Industrial IFS243

Description
SENSOR PROX INDUCTIVE 7MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 7MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFS243-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS243-ND
Proximity Sensors - Industrial 2330-IFS243-ND
SENSOR PROX INDUCTIVE 7MM CYLIND

SENSOR PROX INDUCTIVE 7MM CYLIND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 2330-IFS243-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092533 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 inch (4 mm)
View Details
EE-SX4320 Photomicrosensor (Transmissive) - EE-SX4320-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3066 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details