SICK Proximity Sensors 1055432

Description
SICK IQ12-04BPSKT0S
Request a Quote Datasheet
Description
SICK IQ12-04BPSKT0S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2092533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092533
Proximity Sensors 2092533
SICK IQ12-04BPSKT0S

SICK IQ12-04BPSKT0S

Supplier's Site
Proximity Sensors - Industrial - 1882-1055432-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1055432-ND
Proximity Sensors - Industrial 1882-1055432-ND
SENSOR PROX INDUCT 4MM IP68 MOD

SENSOR PROX INDUCT 4MM IP68 MOD

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2092533 1882-1055432-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 inch (4 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Proximity Sensors - 2092557 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 1.57 inch (40 mm)
View Details
2 suppliers