ifm efector inc. Proximity Sensors - Industrial IFS209

Description
SENSOR PROX INDUCTIVE 7MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 7MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFS209-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS209-ND
Proximity Sensors - Industrial 2330-IFS209-ND
SENSOR PROX INDUCTIVE 7MM CYLIND

SENSOR PROX INDUCTIVE 7MM CYLIND

Buy Now Datasheet
Proximity Sensors - 3707271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
3707271
Proximity Sensors 3707271
ifm electronic IFS209

ifm electronic IFS209

Supplier's Site
Inductive sensor ifm efector IFS209 - IFKC007-ASKG/M/US-104-DRS/2LED -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFS209 - IFKC007-ASKG/M/US-104-DRS/2LED
Inductive sensor ifm efector IFS209 - IFKC007-ASKG/M/US-104-DRS/2LED
The inductive sensor IFS209 -IFKC007-ASKG/M/US-1 04-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a positive or negative switching NO contact, and can be wired either 2-wire (PNP or NPN) or 3-wire (PNP). Thanks to the increased sensing range of 7 mm with non-flush installation the inductive sensor IFS209 -IFKC007-ASKG/M/US-1 04-DRS/2LED provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IFS209 -IFKC007-ASKG/M/US-1 04-DRS/2LED is often used in factory automation and in machine building.

The inductive sensor IFS209 -IFKC007-ASKG/M/US-104-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a positive or negative switching NO contact, and can be wired either 2-wire (PNP or NPN) or 3-wire (PNP). Thanks to the increased sensing range of 7 mm with non-flush installation the inductive sensor IFS209 -IFKC007-ASKG/M/US-104-DRS/2LED provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IFS209 -IFKC007-ASKG/M/US-104-DRS/2LED is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IFS209-ND 3707271
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IFS209 - IFKC007-ASKG/M/US-104-DRS/2LED
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093551 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 4 Wire Inductive Proximity Sensor - S3841 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details