Aratas America LLC EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) EE-SX3350

Description
Compact Slot / SMD Type (Slot width: 5 mm) Unique 5 mm Slot width. PCB surface mounting type. High resolution with a 0.5-mm-wide aperture. Choice of 2 types of Photo-IC output (EE-SX3350: Dark ON, EE-SX4350: Light ON).
Request a Quote Datasheet
Description
Compact Slot / SMD Type (Slot width: 5 mm) Unique 5 mm Slot width. PCB surface mounting type. High resolution with a 0.5-mm-wide aperture. Choice of 2 types of Photo-IC output (EE-SX3350: Dark ON, EE-SX4350: Light ON).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350 - Aratas America LLC
Hoffman Estates, IL, United States
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive)
EE-SX3350
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) EE-SX3350
Compact Slot / SMD Type (Slot width: 5 mm) Unique 5 mm Slot width. PCB surface mounting type. High resolution with a 0.5-mm-wide aperture. Choice of 2 types of Photo-IC output (EE-SX3350: Dark ON, EE-SX4350: Light ON).

Compact Slot / SMD Type (Slot width: 5 mm)

  • Unique 5 mm Slot width.
  • PCB surface mounting type.
  • High resolution with a 0.5-mm-wide aperture.
  • Choice of 2 types of Photo-IC output (EE-SX3350: Dark ON, EE-SX4350: Light ON).
Supplier's Site Datasheet
Sensors, Transducers -Optical Sensors- Photointerrupters - Slot Type - Logic Output -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers -Optical Sensors- Photointerrupters - Slot Type - Logic Output
Sensors, Transducers -Optical Sensors- Photointerrupters - Slot Type - Logic Output
Manufacturer: Omron Electronics Inc-EMC Div Category: Sensors, Transducers -Optical Sensors- Photointerrupters - Slot Type - Logic Output Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Sensing Distance: 0.197" (5mm) Sensing Method: Through-Beam Output Configuration: NPN - Open Collector/Dark-ON Mounting Type: Surface Mount Voltage - Supply: 16V Operating Temperature: -30°C ~ 85°C (TA)

Manufacturer: Omron Electronics Inc-EMC Div
Category: Sensors, Transducers -Optical Sensors- Photointerrupters - Slot Type - Logic Output
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Sensing Distance: 0.197" (5mm)
Sensing Method: Through-Beam
Output Configuration: NPN - Open Collector/Dark-ON
Mounting Type: Surface Mount
Voltage - Supply: 16V
Operating Temperature: -30°C ~ 85°C (TA)

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - EE-SX3350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
EE-SX3350
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output EE-SX3350
SENSOR OPTICAL 5MM MOD SLOT TYPE

SENSOR OPTICAL 5MM MOD SLOT TYPE

Supplier's Site

Technical Specifications

  Aratas America LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number EE-SX3350 EE-SX3350
Product Name EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) Sensors, Transducers -Optical Sensors- Photointerrupters - Slot Type - Logic Output Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Operation Distance 0.1969 inch (5 mm) 0.1970 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Sensor, 10Mm, Npn Open Collector; Sensing Range Max Omron Electronic Components - 28AH9463 - Newark, An Avnet Company
Specs
Operation Distance 0.3937 inch (10 mm)
Power Requirements DC Powered
View Details
2 suppliers
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX3161-W11 - Aratas America LLC
Specs
Operation Distance 0.1260 inch (3.2 mm)
View Details
3 suppliers
EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX4088 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers