ifm efector inc. Proximity Sensors IFM223

Description
ifm electronic IFM223
Request a Quote
Description
ifm electronic IFM223
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 188064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
188064
Proximity Sensors 188064
ifm electronic IFM223

ifm electronic IFM223

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 188064
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3070/EE-SX4070 Photomicrosensor (Transmissive) - EE-SX3070 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.3150 inch (8 mm)
View Details
3 suppliers
Block Style Inductive Proximity Sensors - 9865-1133 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-R9MNBT-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 7.7 inch (196 mm)
View Details