ifm efector inc. Proximity Sensors IFM204

Description
ifm electronic IFM204
Request a Quote Datasheet
Description
ifm electronic IFM204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162964
Proximity Sensors 162964
ifm electronic IFM204

ifm electronic IFM204

Supplier's Site
Proximity Sensors - Industrial - 2330-IFM204-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFM204-ND
Proximity Sensors - Industrial 2330-IFM204-ND
INDUCTIVE SENSOR; M12X1; 7 MM; N

INDUCTIVE SENSOR; M12X1; 7 MM; N

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162964 2330-IFM204-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.76 inch (70 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-I85001-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
View Details
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX4161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1072857-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details