ifm efector inc. Proximity Switch IFB3007-BPKG/US-104-IFS205

Description
INDUCTIVE SENSOR, 7 MM SENSING RANGE, NON-FLUSH MOUNTABLE, NORMALLY OPEN, DC PNP, M12 CONNECTOR, IP 67, 3-WIRE, 700 HZ SWITCHING FREQUENCY. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, 7 MM SENSING RANGE, NON-FLUSH MOUNTABLE, NORMALLY OPEN, DC PNP, M12 CONNECTOR, IP 67, 3-WIRE, 700 HZ SWITCHING FREQUENCY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 65570157 - Radwell International
Willingboro, NJ, United States
Proximity Switch
65570157
Proximity Switch 65570157
INDUCTIVE SENSOR, 7 MM SENSING RANGE, NON-FLUSH MOUNTABLE, NORMALLY OPEN, DC PNP, M12 CONNECTOR, IP 67, 3-WIRE, 700 HZ SWITCHING FREQUENCY. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 7 MM SENSING RANGE, NON-FLUSH MOUNTABLE, NORMALLY OPEN, DC PNP, M12 CONNECTOR, IP 67, 3-WIRE, 700 HZ SWITCHING FREQUENCY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 65570157
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M8NB-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1054018-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262LLHLT-X-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers