SICK Proximity Sensors - Industrial 1054018

Description
SENSOR PROX INDUC 8MM CYL 3M CBL
Request a Quote Datasheet
Description
SENSOR PROX INDUC 8MM CYL 3M CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1054018-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1054018-ND
Proximity Sensors - Industrial 1882-1054018-ND
SENSOR PROX INDUC 8MM CYL 3M CBL

SENSOR PROX INDUC 8MM CYL 3M CBL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1054018-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1067109-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
Switches (Solid State) - A1147ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details