ifm efector inc. Proximity Sensors IF9222

Description
ifm electronic IF9222
Request a Quote
Description
ifm electronic IF9222
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184147
Proximity Sensors 184147
ifm electronic IF9222

ifm electronic IF9222

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 184147
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX4350-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Block Style Inductive Proximity Sensors - 9807-0165 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-S1JBA-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 7.5 inch (191 mm)
View Details
2 suppliers