The 9807-0165 is an NPN normally open DC 3-wire inductive proximity sensor with a 6 mm sensing distance, operating at 10-30 V with a maximum load current of 400 mA. It features a Trogamid T housing, LED output indication, and includes a 2-meter PVC cable. The sensor is rated IP67 and operates from -25 to 70°C. Its dimensions are 53 × 22 × 9.5 mm, and it meets NEMA 1, 3, 4, 6, 12, and 13 protection standards. Reverse polarity, short circuit, and overload protection are included.
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9807-0165 |
| Product Name | Block Style Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Rectangular |
| Operation Distance | 1.57 inch (39.88 mm) |
| Repeatability | 78.74 mils (2000 µm) |
| Switching Frequency | 0.3000 kHz |