ifm efector inc. Proximity Sensors IF5936

Description
ifm electronic IF5936
Request a Quote
Description
ifm electronic IF5936
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 3356205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
3356205
Proximity Sensors 3356205
ifm electronic IF5936

ifm electronic IF5936

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 3356205
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.8661 to 1.57 inch (22 to 40 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3081/EE-SX4081 Photomicrosensor (Transmissive) - EE-SX4081 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
4 suppliers
Inductive Proximity Sensors - 5000002737-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details