ifm efector inc. Proximity Sensors - Industrial IF5775

Description
INDUSTRIAL AUTOMATION
Request a Quote Datasheet
Description
INDUSTRIAL AUTOMATION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IF5775-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IF5775-ND
Proximity Sensors - Industrial 2330-IF5775-ND
INDUSTRIAL AUTOMATION

INDUSTRIAL AUTOMATION

Buy Now Datasheet
Inductive sensor ifm efector IF5775 - IFK3004BBPKG/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IF5775 - IFK3004BBPKG/US-104
Inductive sensor ifm efector IF5775 - IFK3004BBPKG/US-104
The inductive sensor IF5775 - IFK3004BBPKG/US-104 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 4 mm with flush installation the inductive sensor IF5775 - IFK3004BBPKG/US-104 provides more reliability in your applications. Thanks to the type label, LED status indicator, and standardised M12 connector the inductive sensor IF5775 - IFK3004BBPKG/US-104 is often used in factory automation and in machine building.

The inductive sensor IF5775 - IFK3004BBPKG/US-104 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 4 mm with flush installation the inductive sensor IF5775 - IFK3004BBPKG/US-104 provides more reliability in your applications. Thanks to the type label, LED status indicator, and standardised M12 connector the inductive sensor IF5775 - IFK3004BBPKG/US-104 is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IF5775-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IF5775 - IFK3004BBPKG/US-104
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN5 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX1035 Photomicrosensor (Transmissive) - EE-SX1035 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.2047 inch (5.2 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000002592-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details