ifm efector inc. Proximity Sensors IF5718

Description
ifm electronic IF5718
Request a Quote
Description
ifm electronic IF5718
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184629
Proximity Sensors 184629
ifm electronic IF5718

ifm electronic IF5718

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 184629
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Module, Time Of Flight, 4M, 24Vdc; Sensing Range Max Omron Electronic Components - 88AH5085 - Newark, An Avnet Company
Specs
Operation Distance 157 inch (4000 mm)
Power Requirements DC Powered
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Series 9000 Photoelectric Sensors - 42GRF-9103 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Electrical Output Voltage
Electrical Connection 2m (6.5ft) 300V cable
View Details