TE Connectivity LVDT Sensors 02560985-000

Description
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Shielded Cable Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : -15 - 15 Industry Standards IP Rating : IP61 Operation/Applicatio n Output Signal Details : ±10 V Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Cylindrical Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Shielded Cable Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : -15 - 15 Industry Standards IP Rating : IP61 Operation/Applicatio n Output Signal Details : ±10 V Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Cylindrical Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 02560985-000 - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
02560985-000
LVDT Sensors 02560985-000
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Shielded Cable Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : -15 - 15 Industry Standards IP Rating : IP61 Operation/Applicatio n Output Signal Details : ±10 V Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Cylindrical Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]

Body Features


  • Case Material : Stainless Steel
  • Core Configuration : Separate Core

Configuration Features


  • Electrical Connection : Shielded Cable

Dimensions


  • Product Diameter : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : -15 - 15

Industry Standards


  • IP Rating : IP61

Operation/Application


  • Output Signal Details : ±10 V

Other


  • Linearity Error (Full Range) (PCT) : ±.25

Product Type Features


  • Product Shape : Cylindrical

Usage Conditions


  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Buy Now Datasheet
Position Sensors - 02560985-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
02560985-000
Position Sensors 02560985-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
LVDT Transducers (Linear Variable Differential Transformer) - 02560985-000-ND - DigiKey
Thief River Falls, MN, United States
LVDT Transducers (Linear Variable Differential Transformer)
02560985-000-ND
LVDT Transducers (Linear Variable Differential Transformer) 02560985-000-ND
SENSOR LVDT 25.4MM GEN PURPOSE

SENSOR LVDT 25.4MM GEN PURPOSE

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 02560985-000 02560985-000 02560985-000-ND
Product Name LVDT Sensors Position Sensors LVDT Transducers (Linear Variable Differential Transformer)
Operating Temperature 32 to 158 F (0.0 to 70 C) 32 to 158 F (0.0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0457 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02564407-000 - TE Connectivity
Specs
Operating Temperature -4 to 392 F (-20 to 200 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0391 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02560967-002 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers