TE Connectivity LVDT Sensors 02350700-000

Description
Body Features Case Material : High Carbon Steel Core Configuration : Spring Loaded Core Configuration Features Electrical Connection : Shielded Cable Dimensions Product Diameter : 9.5 MM  [.374 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP60 Other Linearity Error (Full Range) (PCT) : ±.2 Product Type Features Product Shape : Cylindrical Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10 Usage Conditions Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : High Carbon Steel Core Configuration : Spring Loaded Core Configuration Features Electrical Connection : Shielded Cable Dimensions Product Diameter : 9.5 MM  [.374 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP60 Other Linearity Error (Full Range) (PCT) : ±.2 Product Type Features Product Shape : Cylindrical Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10 Usage Conditions Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 02350700-000 - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
02350700-000
LVDT Sensors 02350700-000
Body Features Case Material : High Carbon Steel Core Configuration : Spring Loaded Core Configuration Features Electrical Connection : Shielded Cable Dimensions Product Diameter : 9.5 MM  [.374 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP60 Other Linearity Error (Full Range) (PCT) : ±.2 Product Type Features Product Shape : Cylindrical Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10 Usage Conditions Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]

Body Features


  • Case Material : High Carbon Steel
  • Core Configuration : Spring Loaded Core

Configuration Features


  • Electrical Connection : Shielded Cable

Dimensions


  • Product Diameter : 9.5 MM  [.374 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3

Industry Standards


  • IP Rating : IP60

Other


  • Linearity Error (Full Range) (PCT) : ±.2

Product Type Features


  • Product Shape : Cylindrical

Signal Characteristics


  • Excitation Frequency (KHZ) : 2.5 - 10

Usage Conditions


  • Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]
Buy Now Datasheet
Position Sensors - 02350700-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
02350700-000
Position Sensors 02350700-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Linear Position Sensors Linear Position Sensors
Product Number 02350700-000 02350700-000
Product Name LVDT Sensors Position Sensors
Operating Temperature 41 to 140 F (5 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0228 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0241 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0389 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02560629-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
2 suppliers