ifm efector inc. Proximity Sensors IF5647

Description
ifm electronic IF5647
Request a Quote Datasheet
Description
ifm electronic IF5647
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163172
Proximity Sensors 163172
ifm electronic IF5647

ifm electronic IF5647

Supplier's Site
Proximity Sensors - Industrial - 2330-IF5647-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IF5647-ND
Proximity Sensors - Industrial 2330-IF5647-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 163172 2330-IF5647-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 3.27 inch (83 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093515 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3893 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details