Fargo Controls, Inc. 4mm Diameter Inductive Sensor with Increased Sensing Distance S3893

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3893 is a 4 mm diameter, flush-mounting, DC 3-wire inductive sensor with a stainless steel case, rated for 10-30 Vdc operation and a maximum switching current of 150 mA. It has an operating distance of 0.8 mm, an output voltage drop of less than 1.4 V when active, and a power drain of less than 10 mA at 24 Vdc. The sensor operates at 2 kHz, has a repeatability of ≤3% of the rated distance, and a hysteresis of less than 10%. It includes short-circuit and reverse-polarity protection, an LED function indicator, and is rated IP67 for dust tightness and immersion resistance. The operating temperature range is -25 to +70 °C, and it features a 2-meter PVC cable with a C1 connector. EMI immunity and other performance aspects align with the S389x series specifications.

Datasheet Summary
Powered by GS/AI

The S3893 is a 4 mm diameter, flush-mounting, DC 3-wire inductive sensor with a stainless steel case, rated for 10-30 Vdc operation and a maximum switching current of 150 mA. It has an operating distance of 0.8 mm, an output voltage drop of less than 1.4 V when active, and a power drain of less than 10 mA at 24 Vdc. The sensor operates at 2 kHz, has a repeatability of ≤3% of the rated distance, and a hysteresis of less than 10%. It includes short-circuit and reverse-polarity protection, an LED function indicator, and is rated IP67 for dust tightness and immersion resistance. The operating temperature range is -25 to +70 °C, and it features a 2-meter PVC cable with a C1 connector. EMI immunity and other performance aspects align with the S389x series specifications.

Suppliers

Company
Product
Description
Supplier Links
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3893 - Fargo Controls, Inc.
Eatontown, NJ, USA
4mm Diameter Inductive Sensor with Increased Sensing Distance
S3893
4mm Diameter Inductive Sensor with Increased Sensing Distance S3893
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3893
Product Name 4mm Diameter Inductive Sensor with Increased Sensing Distance
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3293 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3144 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3145 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
NAMUR Inductive Proximity Sensor - S3272 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details