DIFFUSE REFLCTV SNSR,LONG DIST VARIABLE DISTANCE 150-550MM
SENSOR, DIFFUSE REFLECTIVE, 250MM; Sensing Range Max:250mm; Sensing Method:Diffuse Reflective; Sensor Output:NPN LO; Product Range:B5W-DB Series; Connection Method:Connector; Supply Voltage DC Min:13.5V; Supply Voltage DC Max:16.5V
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | B5W-DB11A1-A-1 | 41AK3561 |
| Product Name | DIFFUSE REFLCTV SNSR,LONG DIST VARIABLE DISTANCE 150-550MM | Sensor, Diffuse Reflective, 250Mm; Sensing Range Max Omron Electronic Components |
| Operation Distance | 9.84 inch (250 mm) |