ifm efector inc. Proximity Sensors IB0073

Description
ifm electronic IB0073
Request a Quote
Description
ifm electronic IB0073
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184970
Proximity Sensors 184970
ifm electronic IB0073

ifm electronic IB0073

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 184970
Product Name Proximity Sensors
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669299 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Other; Compact
Power Requirements DC Powered
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 163235 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Length 3.62 inch (92 mm)
View Details
Inductive Proximity Sensors - 5000004058-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details