ifm efector inc. Proximity Sensors - Industrial IEC212

Description
INDUCTIVE PROXIMITY SENSOR,8MM D
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSOR,8MM D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IEC212-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IEC212-ND
Proximity Sensors - Industrial 2330-IEC212-ND
INDUCTIVE PROXIMITY SENSOR,8MM D

INDUCTIVE PROXIMITY SENSOR,8MM D

Buy Now Datasheet
Proximity Sensors - 184526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184526
Proximity Sensors 184526
ifm electronic IEC212

ifm electronic IEC212

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IEC212-ND 184526
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 176 F (-40 to 80 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Analog Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel; Rectangular
Power Requirements DC Powered
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX3161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000002586-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details