ifm efector inc. Proximity Sensors IEW200

Description
ifm electronic IEW200
Request a Quote Datasheet
Description
ifm electronic IEW200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162904
Proximity Sensors 162904
ifm electronic IEW200

ifm electronic IEW200

Supplier's Site
Proximity Sensors - Industrial - 2330-IEW200-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IEW200-ND
Proximity Sensors - Industrial 2330-IEW200-ND
INDUCTIVE PROXIMITY SENSOR,8MM D

INDUCTIVE PROXIMITY SENSOR,8MM D

Buy Now Datasheet
Inductive sensor ifm efector IEW200 - IEB3003BBPKG/V4A/SC/K1/AS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IEW200 - IEB3003BBPKG/V4A/SC/K1/AS
Inductive sensor ifm efector IEW200 - IEB3003BBPKG/V4A/SC/K1/AS
The M8 inductive sensor IEW200 - IFK3004UBPKG/K1/SC/U S-104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 3 mm with flush installation the inductive sensor IEW200 - IFK3004UBPKG/K1/SC/U S-104 provides more reliability in your applications. Thanks to the weld coated body, and weld field immune sensing capability, this sensor is compatible with most any welding application.

The M8 inductive sensor IEW200 - IFK3004UBPKG/K1/SC/US-104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 3 mm with flush installation the inductive sensor IEW200 - IFK3004UBPKG/K1/SC/US-104 provides more reliability in your applications. Thanks to the weld coated body, and weld field immune sensing capability, this sensor is compatible with most any welding application.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162904 2330-IEW200-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IEW200 - IEB3003BBPKG/V4A/SC/K1/AS
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 1.57 inch (40 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1046410-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3071 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details