ifm efector inc. Proximity Sensors - Industrial IES200

Description
SENSOR PROX INDUCTIVE 3MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 3MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IES200-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IES200-ND
Proximity Sensors - Industrial 2330-IES200-ND
SENSOR PROX INDUCTIVE 3MM CYLIND

SENSOR PROX INDUCTIVE 3MM CYLIND

Buy Now Datasheet
Proximity Sensors - 163187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163187
Proximity Sensors 163187
ifm electronic IES200

ifm electronic IES200

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IES200-ND 163187
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 88333750 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity Sensors - 2093578 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
Proximity sensor - SIEF-M12NB-NS-S-L-WA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3150 inch (8 mm)
Repeatability 6.3 mils (160 µm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details