ifm efector inc. Proximity Sensors IG7100

Description
ifm electronic IG7100
Request a Quote Datasheet
Description
ifm electronic IG7100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184435
Proximity Sensors 184435
ifm electronic IG7100

ifm electronic IG7100

Supplier's Site
Proximity Sensors - Industrial - 2330-IG7100-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG7100-ND
Proximity Sensors - Industrial 2330-IG7100-ND
INDUCTIVE SENSOR,M18,L=60MM,RA NG

INDUCTIVE SENSOR,M18,L=60MM,RANG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 184435 2330-IG7100-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000001113-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details
Switches (Solid State) - A1148ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093575 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details