ifm efector inc. Proximity Sensors IEC201

Description
ifm electronic IEC201
Request a Quote Datasheet
Description
ifm electronic IEC201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163213
Proximity Sensors 163213
ifm electronic IEC201

ifm electronic IEC201

Supplier's Site
Proximity Sensors - Industrial - 2330-IEC201-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IEC201-ND
Proximity Sensors - Industrial 2330-IEC201-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IEC201 - IEB3002BBPKG/AM/AS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IEC201 - IEB3002BBPKG/AM/AS
Inductive sensor ifm efector IEC201 - IEB3002BBPKG/AM/AS
The inductive sensor IEC201 - IEB3002BBPKG/AM/AS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 2 mm with flush installation, the inductive sensor IEC201 - IEB3002BBPKG/AM/AS provides more reliability in your applications. Thanks to the high protection rating IP67, the metal sensing face and the special resistance to oils and coolants, the inductive sensor IEC201 - IEB3002BBPKG/AM/AS is often used as proximity switch in machine tools.

The inductive sensor IEC201 - IEB3002BBPKG/AM/AS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 2 mm with flush installation, the inductive sensor IEC201 - IEB3002BBPKG/AM/AS provides more reliability in your applications. Thanks to the high protection rating IP67, the metal sensing face and the special resistance to oils and coolants, the inductive sensor IEC201 - IEB3002BBPKG/AM/AS is often used as proximity switch in machine tools.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 163213 2330-IEC201-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IEC201 - IEB3002BBPKG/AM/AS
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 1.97 inch (50 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 88332628 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity Sensors - 2093513 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SIEN-M30B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details