The A1214LUA-T is a continuous-time Hall-effect latch in a 3-pin SIP through-hole package, designed for automotive and industrial motor commutation applications. It operates from a 3.8 to 24 V supply with a ±30 V absolute maximum supply voltage rating and is AEC-Q100 automotive qualified. The device features reverse-battery protection, high ESD rating, and stable operation over an ambient temperature range of -40°C to 150°C. It has a magnetic switch point range of -300 G to 300 G and includes an integrated voltage regulator and NMOS output transistor. The UA package variant is recommended for new designs, replacing the chopper-style design. Output sink current is rated at 25 mA.
The A121x family provides reliable and efficient latching functionality for a variety of applications. These continuous-time devices offer fast power-on time, low-noise operation, and integrated protection features. Factory programming ensures accurate switchpoint thresholds.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
Digital Switch Latch Open Drain Hall Effect 3-SIP
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | A1214LUA-T | 620-A1214LUA-T-ND |
| Product Name | Continuous-Time Hall-Effect Latch | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |