ifm efector inc. Proximity Switch IEB3002BBPKG/V4A/AS-IE5366

Description
INDUCTIVE SENSOR,2 MM SENSING RANGE, 10-30 VDC, 10 MA, PNP, N/O, THREADED HOUSING, M8 CONNECTOR, A CODED, -25 TO +70 DEGREE C, IP65/67, (IE5366). FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR,2 MM SENSING RANGE, 10-30 VDC, 10 MA, PNP, N/O, THREADED HOUSING, M8 CONNECTOR, A CODED, -25 TO +70 DEGREE C, IP65/67, (IE5366). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 88333530 - Radwell International
Willingboro, NJ, United States
Proximity Switch
88333530
Proximity Switch 88333530
INDUCTIVE SENSOR,2 MM SENSING RANGE, 10-30 VDC, 10 MA, PNP, N/O, THREADED HOUSING, M8 CONNECTOR, A CODED, -25 TO +70 DEGREE C, IP65/67, (IE5366). FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR,2 MM SENSING RANGE, 10-30 VDC, 10 MA, PNP, N/O, THREADED HOUSING, M8 CONNECTOR, A CODED, -25 TO +70 DEGREE C, IP65/67, (IE5366). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88333530
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Cubic Photoelectric Proximity Sensors - C23 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 1181 inch (30000 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX4320 Photomicrosensor (Transmissive) - EE-SX4320-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
Inductive Proximity Sensors - 5000004431-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details