ifm efector inc. Proximity Sensors - Industrial IE5362

Description
INDUCTIVE SENSOR; M8X1; 4MM; NON
Request a Quote Datasheet
Description
INDUCTIVE SENSOR; M8X1; 4MM; NON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IE5362-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5362-ND
Proximity Sensors - Industrial 2330-IE5362-ND
INDUCTIVE SENSOR; M8X1; 4MM; NON

INDUCTIVE SENSOR; M8X1; 4MM; NON

Buy Now Datasheet
Proximity Sensors - 184617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184617
Proximity Sensors 184617
ifm electronic IE5362

ifm electronic IE5362

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IE5362-ND 184617
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature 14 to 158 F (-10 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1185LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Sensors - 190653 - RS Components, Ltd.
Specs
Body Shape Ring; Other; Ring
Power Requirements DC Powered
Length 2.36 inch (60 mm)
View Details
2 suppliers
Magneto-inductive displacement sensors with standard design - mainSENSOR MDS-45-M18-SA - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0886 to 1.86 inch (2.25 to 47.25 mm)
View Details