SENSOR PROX INDUCTIVE 2.5MM MOD
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 190653 | 2330-I7R209-ND |
| Product Name | Proximity Sensors | Proximity Sensors - Industrial |
| Body Shape | Ring; Other; Ring | |
| Power Requirements | DC Powered | |
| Length | 2.36 inch (60 mm) | |
| Sensor Technology | Inductive Proximity Sensor |