ifm efector inc. Proximity Sensors IE5352

Description
ifm electronic IE5352
Request a Quote Datasheet
Description
ifm electronic IE5352
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184153
Proximity Sensors 184153
ifm electronic IE5352

ifm electronic IE5352

Supplier's Site
Proximity Sensors - Industrial - 2330-IE5352-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5352-ND
Proximity Sensors - Industrial 2330-IE5352-ND
SENSOR PROX INDUCTIVE 5MM CYLIND

SENSOR PROX INDUCTIVE 5MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 184153 2330-IE5352-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.46 inch (37 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3164-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Ultrasonic Sensors - 098-10001 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers