TE Connectivity Ultrasonic Sensors 098-10001

Description
Electrical Characteristics Input Voltage (VDC) : 24 Operation/Applicatio n Actuation Point/Sensing Range : 0.5 to 5 Inches Product Type Features Ultrasonic Sensor Style : Continuous Transmitter Through Air Ultrasonic Sensor Type : Micro-Measurement Level & Distance Transmitters Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Input Voltage (VDC) : 24 Operation/Applicatio n Actuation Point/Sensing Range : 0.5 to 5 Inches Product Type Features Ultrasonic Sensor Style : Continuous Transmitter Through Air Ultrasonic Sensor Type : Micro-Measurement Level & Distance Transmitters Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensors - 098-10001 - TE Connectivity
Berwyn, PA, United States
Ultrasonic Sensors
098-10001
Ultrasonic Sensors 098-10001
Electrical Characteristics Input Voltage (VDC) : 24 Operation/Applicatio n Actuation Point/Sensing Range : 0.5 to 5 Inches Product Type Features Ultrasonic Sensor Style : Continuous Transmitter Through Air Ultrasonic Sensor Type : Micro-Measurement Level & Distance Transmitters Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Electrical Characteristics


  • Input Voltage (VDC) : 24

Operation/Application


  • Actuation Point/Sensing Range : 0.5 to 5 Inches

Product Type Features


  • Ultrasonic Sensor Style : Continuous Transmitter Through Air
  • Ultrasonic Sensor Type : Micro-Measurement Level & Distance Transmitters

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now Datasheet
Proximity Sensors - Industrial - 098-10001-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
098-10001-ND
Proximity Sensors - Industrial 098-10001-ND
"SENSOR DIST MEAS .5"" - 5"""

"SENSOR DIST MEAS .5"" - 5"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 098-10001 098-10001-ND
Product Name Ultrasonic Sensors Proximity Sensors - Industrial
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003169-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002935-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
View Details
Inductive Proximity Sensors - 5000000165-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Photoelectric Proximity Sensors - 5000005166-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
Switch Type Normally Closed
View Details