ifm efector inc. Proximity Sensors - Industrial IE5319

Description
INDUCTIVE PROXIMITY SENSOR,8MM D
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSOR,8MM D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IE5319-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5319-ND
Proximity Sensors - Industrial 2330-IE5319-ND
INDUCTIVE PROXIMITY SENSOR,8MM D

INDUCTIVE PROXIMITY SENSOR,8MM D

Buy Now Datasheet
Proximity Sensors - 184227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184227
Proximity Sensors 184227
ifm electronic IE5319

ifm electronic IE5319

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IE5319-ND 184227
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000316-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - A3230ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2092454 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details