SICK Proximity Sensors - Industrial 1041056

Description
SENSOR PROX IND 20MM CYL 2M CBL
Request a Quote Datasheet
Description
SENSOR PROX IND 20MM CYL 2M CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1041056-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1041056-ND
Proximity Sensors - Industrial 1882-1041056-ND
SENSOR PROX IND 20MM CYL 2M CBL

SENSOR PROX IND 20MM CYL 2M CBL

Buy Now Datasheet
Proximity Sensors - 2092454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092454
Proximity Sensors 2092454
SICK IME30-20NNSZW2S

SICK IME30-20NNSZW2S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1041056-ND 2092454
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open Normally Open
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Photoelectric, Industrial - 1882-1041401-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details