ifm efector inc. Proximity Sensors - Industrial IE5318

Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IE5318-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5318-ND
Proximity Sensors - Industrial 2330-IE5318-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IE5318 - IEK3002BBPKG/US-104-DPS/OELVER -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IE5318 - IEK3002BBPKG/US-104-DPS/OELVER
Inductive sensor ifm efector IE5318 - IEK3002BBPKG/US-104-DPS/OELVER
The inductive sensor IE5318 - IEK3002BBPKG/US-104- DPS/OELVER from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 2 mm with flush installation the inductive sensor IE5318 - IEK3002BBPKG/US-104- DPS/OELVER provides more reliability in your applications. Thanks to the protection rating IP67, 4-fold LED and standardised M12 connector the inductive sensor IE5318 - IEK3002BBPKG/US-104- DPS/OELVER is often used in handling technology and in special purpose machine building.

The inductive sensor IE5318 - IEK3002BBPKG/US-104-DPS/OELVER from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 2 mm with flush installation the inductive sensor IE5318 - IEK3002BBPKG/US-104-DPS/OELVER provides more reliability in your applications. Thanks to the protection rating IP67, 4-fold LED and standardised M12 connector the inductive sensor IE5318 - IEK3002BBPKG/US-104-DPS/OELVER is often used in handling technology and in special purpose machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IE5318-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IE5318 - IEK3002BBPKG/US-104-DPS/OELVER
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX1330 Photomicrosensor (Transmissive) - EE-SX1330-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
Inductive Proximity Sensors - 5000000425-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details