ifm efector inc. Proximity Sensors - Industrial GM705S

Description
SENSOR PROX INDUCTIVE 4-20MM MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 4-20MM MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-GM705S-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-GM705S-ND
Proximity Sensors - Industrial 2330-GM705S-ND
SENSOR PROX INDUCTIVE 4-20MM MOD

SENSOR PROX INDUCTIVE 4-20MM MOD

Buy Now Datasheet
Proximity Sensors - 162954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162954
Proximity Sensors 162954
ifm electronic GM705S

ifm electronic GM705S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-GM705S-ND 162954
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093391 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SIEN-M30B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details