ifm efector inc. Proximity Sensors - Industrial IFS245

Description
SENSOR PROX INDUCTIVE 7MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 7MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFS245-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS245-ND
Proximity Sensors - Industrial 2330-IFS245-ND
SENSOR PROX INDUCTIVE 7MM CYLIND

SENSOR PROX INDUCTIVE 7MM CYLIND

Buy Now Datasheet
Proximity Sensors - 162685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162685
Proximity Sensors 162685
ifm electronic IFS245

ifm electronic IFS245

Supplier's Site
Inductive sensor ifm efector IFS245 - IFB3007-BPKG/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFS245 - IFB3007-BPKG/US-104
Inductive sensor ifm efector IFS245 - IFB3007-BPKG/US-104
The inductive sensor IFS245 - IFB3007-BPKG/US-104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 4 mm with flush installation, the inductive sensor IFS245 - IFB3007-BPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardized M12 connector, the inductive sensor IFS245 - IFB3007-BPKG/US-104 is often used in factory automation and in machine building.

The inductive sensor IFS245 - IFB3007-BPKG/US-104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 4 mm with flush installation, the inductive sensor IFS245 - IFB3007-BPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardized M12 connector, the inductive sensor IFS245 - IFB3007-BPKG/US-104 is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IFS245-ND 162685
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IFS245 - IFB3007-BPKG/US-104
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000331-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Programmable Precision Hall-Effect Switch With Advanced Diagnostics - A1162LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093510 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details