ifm efector inc. Photoelectric FT-30-P-A-R8-E20157

Description
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, FOR INSTALLATION IN PLACES WHERE ACCESS IS DIFFICULT OPERATION AS DIFFUSE REFLECTION SENSOR LONG RANGE ANGLED TYPE FOR USE WHERE SPACE IS RESTRICTED SMALL BENDING RADIUS. FREE 2 YEAR RADWELL WARRANTY
Description
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, FOR INSTALLATION IN PLACES WHERE ACCESS IS DIFFICULT OPERATION AS DIFFUSE REFLECTION SENSOR LONG RANGE ANGLED TYPE FOR USE WHERE SPACE IS RESTRICTED SMALL BENDING RADIUS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88331991 - Radwell International
Willingboro, NJ, United States
Photoelectric
88331991
Photoelectric 88331991
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, FOR INSTALLATION IN PLACES WHERE ACCESS IS DIFFICULT OPERATION AS DIFFUSE REFLECTION SENSOR LONG RANGE ANGLED TYPE FOR USE WHERE SPACE IS RESTRICTED SMALL BENDING RADIUS. FREE 2 YEAR RADWELL WARRANTY

FIBRE OPTIC DIFFUSE REFLECTION SENSOR, FOR INSTALLATION IN PLACES WHERE ACCESS IS DIFFICULT OPERATION AS DIFFUSE REFLECTION SENSOR LONG RANGE ANGLED TYPE FOR USE WHERE SPACE IS RESTRICTED SMALL BENDING RADIUS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88331991
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000002580-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Switch - 112085585 - Radwell International
Specs
Sensor Technology Photoelectric Sensors
View Details
High Temperature Inductive Proximity Sensors - IN50 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details