ifm efector inc. Photoelectric FT-11-E-V-E6R/2M-E20715

Description
DIFFUSE REFLECTION SENSOR, FIBRE OPTIC, 40 MM OB50 RANGE, 60 MM OBF RANGE, 420 MM OCF (HIGH POWER) RANGE, 150 MM OO50 RANGE, 2000 MM LENGTH, STAINLESS STEEL, -40 TO +70 DEGREE C, E20715. FREE 2 YEAR RADWELL WARRANTY
Description
DIFFUSE REFLECTION SENSOR, FIBRE OPTIC, 40 MM OB50 RANGE, 60 MM OBF RANGE, 420 MM OCF (HIGH POWER) RANGE, 150 MM OO50 RANGE, 2000 MM LENGTH, STAINLESS STEEL, -40 TO +70 DEGREE C, E20715. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88331880 - Radwell International
Willingboro, NJ, United States
Photoelectric
88331880
Photoelectric 88331880
DIFFUSE REFLECTION SENSOR, FIBRE OPTIC, 40 MM OB50 RANGE, 60 MM OBF RANGE, 420 MM OCF (HIGH POWER) RANGE, 150 MM OO50 RANGE, 2000 MM LENGTH, STAINLESS STEEL, -40 TO +70 DEGREE C, E20715. FREE 2 YEAR RADWELL WARRANTY

DIFFUSE REFLECTION SENSOR, FIBRE OPTIC, 40 MM OB50 RANGE, 60 MM OBF RANGE, 420 MM OCF (HIGH POWER) RANGE, 150 MM OO50 RANGE, 2000 MM LENGTH, STAINLESS STEEL, -40 TO +70 DEGREE C, E20715. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88331880
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity sensor - SDBT-MS-20NL-ZN-E-10-LE-EX6 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.3300 kHz
View Details
2 suppliers
ANSI Street Lighting Photocells - 131520-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details