ifm efector inc. Proximity Sensors IE5338

Description
ifm electronic IE5338
Request a Quote Datasheet
Description
ifm electronic IE5338
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 8140282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8140282
Proximity Sensors 8140282
ifm electronic IE5338

ifm electronic IE5338

Supplier's Site
Proximity Sensors - Industrial - 2330-IE5338-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5338-ND
Proximity Sensors - Industrial 2330-IE5338-ND
SENSOR PROX INDUCTIVE 3MM CYLIND

SENSOR PROX INDUCTIVE 3MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IE5338 - IEBC003BASKG/AS-514 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IE5338 - IEBC003BASKG/AS-514
Inductive sensor ifm efector IE5338 - IEBC003BASKG/AS-514
The inductive sensor IE5338 - IEBC003BASKG/AS-514 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 3 mm with flush installation, the inductive sensor IE5338 - IEBC003BASKG/AS-514 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M8 connector, the inductive sensor IE5338 - IEBC003BASKG/AS-514 is often used in handling technology and in special purpose machine building.

The inductive sensor IE5338 - IEBC003BASKG/AS-514 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 3 mm with flush installation, the inductive sensor IE5338 - IEBC003BASKG/AS-514 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M8 connector, the inductive sensor IE5338 - IEBC003BASKG/AS-514 is often used in handling technology and in special purpose machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 8140282 2330-IE5338-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IE5338 - IEBC003BASKG/AS-514
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
Power Requirements DC Powered DC Powered
Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - High Temperature Inductive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.7874 inch (2 to 20 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX3088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000001786-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details