ifm efector inc. Photoelectric FT-00-A-A-M6-E20055

Description
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, HIGH TEMPERATURE RESISTANCE, STRAIGHT, M6 CONNECTION, -40 TO +290 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
Description
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, HIGH TEMPERATURE RESISTANCE, STRAIGHT, M6 CONNECTION, -40 TO +290 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88329803 - Radwell International
Willingboro, NJ, United States
Photoelectric
88329803
Photoelectric 88329803
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, HIGH TEMPERATURE RESISTANCE, STRAIGHT, M6 CONNECTION, -40 TO +290 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

FIBRE OPTIC DIFFUSE REFLECTION SENSOR, HIGH TEMPERATURE RESISTANCE, STRAIGHT, M6 CONNECTION, -40 TO +290 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88329803
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-1 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.4331 inch (10 to 11 mm)
Switching Frequency 0.1000 to 25 kHz
View Details
Capacitive Proximity Sensors - 5000001613-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details