ifm electronic gmbh RFID read/write antenna with AS-Interface DTA200

Description
Identification of workpiece carriers in routing conveyors Non-contact reading and writing of RFID tags / transponders Compact and at a low cost: Antenna and evaluation in one housing With AS-i interface For use in production lines and in material flow control From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote
Description
Identification of workpiece carriers in routing conveyors Non-contact reading and writing of RFID tags / transponders Compact and at a low cost: Antenna and evaluation in one housing With AS-i interface For use in production lines and in material flow control From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID read/write antenna with AS-Interface - DTA200 - ifm efector inc.
Malvern, PA, United States
RFID read/write antenna with AS-Interface
DTA200
RFID read/write antenna with AS-Interface DTA200
Identification of workpiece carriers in routing conveyors Non-contact reading and writing of RFID tags / transponders Compact and at a low cost: Antenna and evaluation in one housing With AS-i interface For use in production lines and in material flow control From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Identification of workpiece carriers in routing conveyors
  • Non-contact reading and writing of RFID tags / transponders
  • Compact and at a low cost: Antenna and evaluation in one housing
  • With AS-i interface
  • For use in production lines and in material flow control

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm efector inc.
Product Category Antennas
Product Number DTA200
Product Name RFID read/write antenna with AS-Interface
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

925MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-925PC-5L10CP24-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 925.0 MHz
Gain 5 dB
View Details
Rf Antenna - 875-NN02-101 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 2400.0 to 2500.0 MHz
Technology Type Chip
View Details
4 suppliers
Antennas - 2108857-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details