Ignion Rf Antenna NN02-101

Description
NANO MXTEND MULTIBAND ANTENNA Product overview: NN02-101 from Ignion is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NN02-101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NANO MXTEND MULTIBAND ANTENNA Product overview: NN02-101 from Ignion is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NN02-101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-NN02-101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-NN02-101
Rf Antenna 875-NN02-101
NANO MXTEND MULTIBAND ANTENNA Product overview: NN02-101 from Ignion is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NN02-101 can be used for catalog matching and distributor lookup.

NANO MXTEND MULTIBAND ANTENNA Product overview: NN02-101 from Ignion is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NN02-101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 2115-NN02-101TR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 2.4dBi Solder Surface Mount

2.45GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 2.4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2115-NN02-101DKR-ND - DigiKey
Thief River Falls, MN, United States
NANO MXTEND MULTIBAND ANTENNA

NANO MXTEND MULTIBAND ANTENNA

Buy Now Datasheet
RF Antennas - 2115-NN02-101CT-ND - DigiKey
Thief River Falls, MN, United States
NANO MXTEND MULTIBAND ANTENNA

NANO MXTEND MULTIBAND ANTENNA

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
NN02-101
Antenna Unit NN02-101
NANO mXTENDTM is the smallest Virtual AntennaTM chip to date. Featuring a size of 3 mm x 2 mm x 0.8 mm, this off-the-shelf chip antenna has been designed to fit almost every IoT device from entry level to high-end products. NANO mXTENDTM is enabled by Virtual AntennaTM technology, thus featuring the unique properties of this class of products: easy to use; versatile and broadly tunable. NANO mXTENDTM is available for Bluetooth, Wi-Fi and Wi-SUN and any wireless connectivity protocol operating in the 2.4-2.5GHz ISM band.

NANO mXTENDTM is the smallest Virtual AntennaTM chip to date. Featuring a size of 3 mm x 2 mm x 0.8 mm, this off-the-shelf chip antenna has been designed to fit almost every IoT device from entry level to high-end products. NANO mXTENDTM is enabled by Virtual AntennaTM technology, thus featuring the unique properties of this class of products: easy to use; versatile and broadly tunable. NANO mXTENDTM is available for Bluetooth, Wi-Fi and Wi-SUN and any wireless connectivity protocol operating in the 2.4-2.5GHz ISM band.

Supplier's Site Datasheet
RF Antennas - NN02-101 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NN02-101
RF Antennas NN02-101
2.45GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 2.4dBi Solder Surface Mount

2.45GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz 2.4dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 875-NN02-101 2115-NN02-101TR-ND NN02-101 NN02-101
Product Name Rf Antenna RF Antennas Antenna Unit RF Antennas
Applications RF Testing Modem or Wireless Network; 802.11b/g/n/a/ac, Bluetooth, Wi-Fi Bluetooth, Wi-Fi
Primary Frequency Range 2400.0 to 2500.0 MHz 2450.0 to 10300.0 MHz 2400.0 to 2500.0 MHz
Technology Type Chip Chip Chip
Gain 2.4 to 3.6 dB 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-224DKR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Primary Frequency Range 700.0 to 8200.0 MHz
Gain 1.8 to 4.2 dB
View Details
3 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers