TE Connectivity Antennas 2195630-1

Description
Body Features Product Weight (G) : 8.5 Configuration Features Antenna Style : External Number of Ports : 1 Dimensions Product Length : 108 MM  [4.25 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : ZigBee, Wi-Fi, Bluetooth, WLAN Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Plug Polarization : Linear Region : Global Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : RP-SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2500 Gain (Max) (DB) : 2.5 Usage Conditions Application by Region : WLAN - Global by Channel - 5150 - 5875 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2500 MHz, WLAN - Global - 2400 - 2483.5 MHz
Request a Quote Datasheet
Description
Body Features Product Weight (G) : 8.5 Configuration Features Antenna Style : External Number of Ports : 1 Dimensions Product Length : 108 MM  [4.25 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : ZigBee, Wi-Fi, Bluetooth, WLAN Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Plug Polarization : Linear Region : Global Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : RP-SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2500 Gain (Max) (DB) : 2.5 Usage Conditions Application by Region : WLAN - Global by Channel - 5150 - 5875 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2500 MHz, WLAN - Global - 2400 - 2483.5 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195630-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195630-1
Antennas 2195630-1
Body Features Product Weight (G) : 8.5 Configuration Features Antenna Style : External Number of Ports : 1 Dimensions Product Length : 108 MM  [4.25 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : ZigBee, Wi-Fi, Bluetooth, WLAN Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Plug Polarization : Linear Region : Global Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : RP-SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2500 Gain (Max) (DB) : 2.5 Usage Conditions Application by Region : WLAN - Global by Channel - 5150 - 5875 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2500 MHz, WLAN - Global - 2400 - 2483.5 MHz

Body Features


  • Product Weight (G) : 8.5

Configuration Features


  • Antenna Style : External
  • Number of Ports : 1

Dimensions


  • Product Length : 108 MM  [4.25 INCH ]
  • Product Width : 10 MM  [.39 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : ZigBee, Wi-Fi, Bluetooth, WLAN

Mechanical Attachment


  • Mounting Retention Type : Mounting Clinch Nuts
  • Mounts To : Plug
  • Polarization : Linear
  • Region : Global

Operation/Application


  • Antenna Environment : Indoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : RP-SMA
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5875, 2400 - 2500
  • Gain (Max) (DB) : 2.5

Usage Conditions


  • Application by Region : WLAN - Global by Channel - 5150 - 5875 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2500 MHz, WLAN - Global - 2400 - 2483.5 MHz
Buy Now
Swedesboro, NJ, United States
Antennas
2195630-1
Antennas 2195630-1
Antennas

Antennas

Buy Now
RF Antennas - 17-2195630-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195630-1-ND
RF Antennas 17-2195630-1-ND
2.45GHz, 5.5GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2dBi Connector Mount

2.45GHz, 5.5GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2dBi Connector Mount

Buy Now Datasheet
Antenna, 2.4Ghz 5.875Ghz/sma Connector Rohs Compliant Te Connectivity - 09AJ7692 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 2.4Ghz 5.875Ghz/sma Connector Rohs Compliant Te Connectivity
09AJ7692
Antenna, 2.4Ghz 5.875Ghz/sma Connector Rohs Compliant Te Connectivity 09AJ7692
ANTENNA, 2.4GHZ - 5.875GHZ/SMA CONNECTOR ROHS COMPLIANT: YES

ANTENNA, 2.4GHZ - 5.875GHZ/SMA CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
2195630-1
Antennas 2195630-1
Antennas WLAN Dual Band Terminal Antenna

Antennas WLAN Dual Band Terminal Antenna

Buy Now Datasheet
RF Antennas - 2195630-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195630-1
RF Antennas 2195630-1
2.45GHz, 5.5GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2dBi Connector Mount

2.45GHz, 5.5GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2dBi Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2195630-1 2195630-1 17-2195630-1-ND 09AJ7692 2195630-1 2195630-1
Product Name Antennas Antennas RF Antennas Antenna, 2.4Ghz 5.875Ghz/sma Connector Rohs Compliant Te Connectivity Antennas RF Antennas
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth, WLAN Modem or Wireless Network; Wi-Fi Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz 2450.0 to 5500.0 MHz
Gain 2.5 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108857-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2344655-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2367286-7 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2195846-2 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details